Microchip Technology, Inc. Microcontrollers PIC16C67T-20I/PQ

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 44-MQFP (10x10)
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 44-MQFP (10x10)
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C67T-20I/PQ is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz. It supports 14 KB of program memory (8K x 14) and offers a variety of peripheral features including multiple timers, a Capture/Compare/PWM module, and a Universal Synchronous Asynchronous Receiver Transmitter (USART). The device operates within a voltage range of 2.5V to 6.0V and is designed for low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz, and 15 µA at 3V and 32 kHz. It includes an eight-level deep hardware stack, interrupt capability, and various addressing modes. The microcontroller also features built-in code protection, a watchdog timer, and a power-saving sleep mode, making it suitable for a wide range of applications in commercial and industrial environments.

Datasheet Summary
Powered by GS/AI

The PIC16C67T-20I/PQ is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz. It supports 14 KB of program memory (8K x 14) and offers a variety of peripheral features including multiple timers, a Capture/Compare/PWM module, and a Universal Synchronous Asynchronous Receiver Transmitter (USART). The device operates within a voltage range of 2.5V to 6.0V and is designed for low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz, and 15 µA at 3V and 32 kHz. It includes an eight-level deep hardware stack, interrupt capability, and various addressing modes. The microcontroller also features built-in code protection, a watchdog timer, and a power-saving sleep mode, making it suitable for a wide range of applications in commercial and industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C67T-20I/PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C67T-20I/PQ
Microcontrollers PIC16C67T-20I/PQ
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 44-MQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 44-MQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C67T-20I/PQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C67T-20I/PQ
Embedded - Microcontrollers PIC16C67T-20I/PQ
IC MCU 8BIT 14KB OTP 44MQFP

IC MCU 8BIT 14KB OTP 44MQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C67T-20I/PQ
8-bit Microcontrollers - MCU PIC16C67T-20I/PQ
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C67T-20I/PQ PIC16C67T-20I/PQ PIC16C67T-20I/PQ
Product Name Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
RAM 0.3680 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - 62-0266PBF - Rochester Electronics
Infineon Technologies AG
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers