Manufacturer: Microchip Technology
Win Source Part Number: 1237858-PIC16C67-20/
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 44-MQFP (10x10)
IC MCU 8BIT 14KB OTP 44MQFP Product overview: PIC16C67-20/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C67-20/PQ can be used for catalog matching and distributor lookup.
IC MCU 8BIT 14KB OTP 44MQFP
IC MCU 8BIT 14KB OTP 44MQFP
IC MCU 8BIT 14KB OTP 44MQFP
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 44-MQFP (10x10)
IC,MICROCONTROLLER,8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1237858-PIC16C67-20/PQ | PIC16C67-20/PQ-ND | 685-PIC16C67-20/PQ | PIC16C67-20/PQ | PIC16C67-20/PQ | 536-PIC16C67-20/PQ | PIC16C67-20/PQ | PIC16C67-20/PQ | 23C4387 |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16C67-20/PQ | Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | IC MCU 8BIT 14KB OTP 44MQFP | 8-bit Microcontrollers - MCU | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||||
| RAM | 0.3680 KB | 0.3680 KB | 368 KB | 0.3680 KB | 0.3680 KB | ||||
| ROM | 14 KB | 0.3680 KB | |||||||
| ROM Type | OTP | EPROM; EPROM | OTP; OTP | OTP |