PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 44-MQFP (10x10)
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
IC MCU 8BIT 14KB OTP 44MQFP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 44-MQFP (10x10)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C67-04I/PQ-ND | PIC16C67-04I/PQ | PIC16C67-04I/PQ | PIC16C67-04I/PQ |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 0.3680 KB | 0.3680 KB | ||
| ROM | 14 KB | |||
| ROM Type | OTP |