Microchip Technology, Inc. Microcontrollers PIC16C64AT-10/PT

Description
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 44-TQFP (10x10)
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 44-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C64AT-10/PT is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 10 MHz and features 3.5 KB of one-time programmable (OTP) memory, organized as 2K x 14 bits. The device is housed in a 44-pin TQFP package, measuring 10x10 mm, which is suitable for compact designs. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is equipped with various I/O capabilities and can be configured for low-voltage operation, which is essential for battery-powered applications. The PIC16C64AT-10/PT is compatible with the MPLAB ICE 2000 emulator system, facilitating debugging and development processes. Engineers considering this microcontroller should evaluate its memory capacity, operating frequency, and voltage specifications to determine its suitability for their specific project requirements.

Datasheet Summary
Powered by GS/AI

The PIC16C64AT-10/PT is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 10 MHz and features 3.5 KB of one-time programmable (OTP) memory, organized as 2K x 14 bits. The device is housed in a 44-pin TQFP package, measuring 10x10 mm, which is suitable for compact designs. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is equipped with various I/O capabilities and can be configured for low-voltage operation, which is essential for battery-powered applications. The PIC16C64AT-10/PT is compatible with the MPLAB ICE 2000 emulator system, facilitating debugging and development processes. Engineers considering this microcontroller should evaluate its memory capacity, operating frequency, and voltage specifications to determine its suitability for their specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C64AT-10/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C64AT-10/PT-ND
Microcontrollers PIC16C64AT-10/PT-ND
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 44-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C64AT-10/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C64AT-10/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C64AT-10/PT
IC MCU 8BIT 3.5KB OTP 44TQFP

IC MCU 8BIT 3.5KB OTP 44TQFP

Supplier's Site
Microcontrollers - PIC16C64AT-10/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C64AT-10/PT
Microcontrollers PIC16C64AT-10/PT
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 44-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16C64AT-10/PT
Embedded - Microcontrollers PIC16C64AT-10/PT
IC MCU 8BIT 3.5KB OTP 44TQFP

IC MCU 8BIT 3.5KB OTP 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C64AT-10/PT-ND PIC16C64AT-10/PT PIC16C64AT-10/PT PIC16C64AT-10/PT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz
RAM 0.1280 KB 128 KB 0.1280 KB
ROM 3.5 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 16-bit 16BIT 5V Embedded Microcontroller MCU - 685-C167SRLMHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Package Type Other; 144-BQFP
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details