Microchip Technology, Inc. Microcontrollers PIC16C65B-20/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 40-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C65B-20/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C65B-20/P-ND
Microcontrollers PIC16C65B-20/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 40-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 40-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C65B-20/P
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C65B-20/P
IC MCU 8BIT 7KB OTP 40DIP Product overview: PIC16C65B-20/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C65B-20/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 40DIP Product overview: PIC16C65B-20/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C65B-20/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C65B-20/P - 004365-PIC16C65B-20/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C65B-20/P
004365-PIC16C65B-20/P
Embedded - Embedded - Microcontrollers - PIC16C65B-20/P 004365-PIC16C65B-20/P
Manufacturer: Microchip Technology Win Source Part Number: 004365-PIC16C65B-20/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 004365-PIC16C65B-20/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C65B-20/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C65B-20/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C65B-20/P
IC MCU 8BIT 7KB OTP 40DIP

IC MCU 8BIT 7KB OTP 40DIP

Supplier's Site
Embedded - Microcontrollers - PIC16C65B-20/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C65B-20/P
Embedded - Microcontrollers PIC16C65B-20/P
IC MCU 8BIT 7KB OTP 40DIP

IC MCU 8BIT 7KB OTP 40DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C65B-20/P
8-bit Microcontrollers - MCU PIC16C65B-20/P
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip - 12C1910 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip
12C1910
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip 12C1910
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:33I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:33I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16C65B-20/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C65B-20/P
Microcontrollers PIC16C65B-20/P
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 40-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 40-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C65B-20/P-ND 685-PIC16C65B-20/P 004365-PIC16C65B-20/P PIC16C65B-20/P PIC16C65B-20/P PIC16C65B-20/P 12C1910 PIC16C65B-20/P
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C65B-20/P Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1920 KB 0.1920 KB 7 KB 192 KB 0.1920 KB 0.1920 KB
ROM 7 KB
ROM Type OTP EPROM; OTP EPROM OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C00649800 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers