The PIC16C712-04E/SS is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It includes 1K words of program memory and 128 bytes of data memory, supporting up to 7 interrupt sources. The device is equipped with an 8-bit multi-channel Analog-to-Digital Converter (ADC) and has a variety of peripheral features including three timers and a Capture/Compare/PWM module. The microcontroller operates within a voltage range of 2.5V to 5.5V and offers low power consumption, with typical standby current below 1 µA. It supports In-Circuit Serial Programming (ICSP) and features built-in power management options such as Power-on Reset (POR), Brown-out Reset (BOR), and a Watchdog Timer (WDT). The PIC16C712-04E/SS is available in multiple package types including 18-pin PDIP and 20-pin SSOP, making it suitable for a range of applications in commercial and industrial environments.
IC MCU 8BIT 1.75KB OTP 20SSOP
IC MCU 8BIT 1.75KB OTP 20SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP
8-bit Microcontrollers - MCU 1.75KB 128RAM 13 I/O
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C712-04E/SS | PIC16C712-04E/SS | PIC16C712-04E/SS | PIC16C712-04E/SS |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 128 KB | 0.1280 KB | ||
| ROM Type | OTP; OTP |