Microchip Technology, Inc. Microcontrollers PIC16C715-20/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C715-20/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C715-20/P-ND
Microcontrollers PIC16C715-20/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16C715-20/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16C715-20/P
IC MCU 8BIT 3.5KB OTP 18DIP Product overview: PIC16C715-20/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C715-20/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 18DIP Product overview: PIC16C715-20/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C715-20/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C715-20/P - 1237871-PIC16C715-20/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C715-20/P
1237871-PIC16C715-20/P
Embedded - Embedded - Microcontrollers - PIC16C715-20/P 1237871-PIC16C715-20/P
Manufacturer: Microchip Technology Win Source Part Number: 1237871-PIC16C715-20 /P Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 20MHz Package: 18-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16C715 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): PIC16C621A-20/P; PIC16C715T-20/SSG; PIC16C715-20/SSG; Introduction Date: July 28, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237871-PIC16C715-20/P
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 18-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16C715
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): PIC16C621A-20/P; PIC16C715T-20/SSG; PIC16C715-20/SSG;
Introduction Date: July 28, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC MCU 8BIT 3.5KB OTP 18DIP - 536-PIC16C715-20/P - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 3.5KB OTP 18DIP
536-PIC16C715-20/P
IC MCU 8BIT 3.5KB OTP 18DIP 536-PIC16C715-20/P
IC MCU 8BIT 3.5KB OTP 18DIP

IC MCU 8BIT 3.5KB OTP 18DIP

Supplier's Site
Microcontrollers - PIC16C715-20/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C715-20/P
Microcontrollers PIC16C715-20/P
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip - 69K7627 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip
69K7627
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip 69K7627
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Microcontrollers; Operating Frequency Max:20MHz; Program Memory Size:3.5KB; No. of Pins:18Pins; IC Case / Package:DIP; No. of I/O s:13I/O s; Qualification:-; MSL:-RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Microcontrollers; Operating Frequency Max:20MHz; Program Memory Size:3.5KB; No. of Pins:18Pins; IC Case / Package:DIP; No. of I/O s:13I/O s; Qualification:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C715-20/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C715-20/P
Embedded - Microcontrollers PIC16C715-20/P
IC MCU 8BIT 3.5KB OTP 18DIP

IC MCU 8BIT 3.5KB OTP 18DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C715-20/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C715-20/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C715-20/P
IC MCU 8BIT 3.5KB OTP 18DIP

IC MCU 8BIT 3.5KB OTP 18DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C715-20/P
8-bit Microcontrollers - MCU PIC16C715-20/P
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C715-20/P-ND 685-PIC16C715-20/P 1237871-PIC16C715-20/P 536-PIC16C715-20/P PIC16C715-20/P 69K7627 PIC16C715-20/P PIC16C715-20/P PIC16C715-20/P
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C715-20/P IC MCU 8BIT 3.5KB OTP 18DIP Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.1280 KB 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 128 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C83037000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - COP8ACC720M8-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
4 suppliers