The PIC16C662-04/L is an 8-bit EPROM microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It offers 4K of program memory and 176 bytes of data memory, making it suitable for a variety of applications requiring moderate processing power and memory capacity. This microcontroller includes an analog comparator module with two comparators and a programmable on-chip voltage reference, enhancing its capability for analog signal processing. It supports up to 33 I/O pins with individual direction control, allowing for flexible interfacing with other components. The device also features an 8-level deep hardware stack and various addressing modes, which can simplify programming tasks. Power management features include a power-on reset, brown-out reset, and a watchdog timer, ensuring reliable operation in various conditions. The PIC16C662-04/L operates within a wide voltage range of 3.0V to 6.0V and is designed for low power consumption, making it suitable for battery-operated devices. The microcontroller is available in multiple package types, including PDIP and SOIC, facilitating integration into different designs.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
8-bit Microcontrollers - MCU 7KB 176 RAM 33 I/O
IC MCU 8BIT 7KB OTP 44PLCC
IC MCU 8BIT 7KB OTP 44PLCC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, PLCC-44; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:176Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:33I/O s; No. Comparators:2RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C662-04/L-ND | PIC16C662-04/L | PIC16C662-04/L | PIC16C662-04/L | PIC16C662-04/L | 23C4297 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Plcc-44; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.1760 KB | 176 KB | 0.1760 KB | 0.1760 KB | ||
| ROM | 7 KB | |||||
| ROM Type | OTP | OTP; OTP |