Manufacturer: Microchip Technology
Win Source Part Number: 889385-PIC16C64A-20/
Series: PIC® 16C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 44-TQFP (10x10)
Core Processor: PIC
Speed: 20MHz
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 4V ~ 6V
Family Name: PIC16C64
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 3.5KB OTP 44TQFP Product overview: PIC16C64A-20/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C64A-20/PT can be used for catalog matching and distributor lookup.
IC MCU 8BIT 3.5KB OTP 44TQFP
IC MCU 8BIT 3.5KB OTP 44TQFP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 44-TQFP (10x10)
IC MCU 8BIT 3.5KB OTP 44TQFP
8-bit Microcontrollers - MCU 3.5KB 128 RAM 33 I/O
IC MCU 8BIT 3.5KB OTP 44TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 889385-PIC16C64A-20/PT | 685-PIC16C64A-20/PT | PIC16C64A-20/PT | 536-PIC16C64A-20/PT | PIC16C64A-20/PT | PIC16C64A-20/PT | PIC16C64A-20/PT | PIC16C64A-20/PT |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16C64A-20/PT | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | IC MCU 8BIT 3.5KB OTP 44TQFP | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 3.5 KB | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | ||
| ROM Type | OTP; OTP | OTP; OTP | OTP | OTP; OTP | ||||
| Supply Voltage | 4 to 6 volts | 4 to 6 volts | 6 volts | 5 volts | 4 to 6 volts |