Microchip Technology, Inc. Microcontrollers PIC16C67T-20I/PT

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 44-TQFP (10x10)
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 44-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C67T-20I/PT is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of applications. It operates at a maximum frequency of 20 MHz and features 14 KB of one-time programmable (OTP) memory, organized as 8K x 14 bits. The microcontroller is housed in a 44-pin TQFP package, measuring 10x10 mm, which is suitable for compact designs. This device supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is equipped with various I/O capabilities and can handle low-voltage emulation, making it versatile for different project requirements. The PIC16C67T-20I/PT is compatible with MPLAB IDE for development and debugging, providing engineers with a robust platform for application development. Engineers considering this microcontroller should evaluate its memory capacity, operating frequency, and voltage range to determine its suitability for their specific project needs.

Datasheet Summary
Powered by GS/AI

The PIC16C67T-20I/PT is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of applications. It operates at a maximum frequency of 20 MHz and features 14 KB of one-time programmable (OTP) memory, organized as 8K x 14 bits. The microcontroller is housed in a 44-pin TQFP package, measuring 10x10 mm, which is suitable for compact designs. This device supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is equipped with various I/O capabilities and can handle low-voltage emulation, making it versatile for different project requirements. The PIC16C67T-20I/PT is compatible with MPLAB IDE for development and debugging, providing engineers with a robust platform for application development. Engineers considering this microcontroller should evaluate its memory capacity, operating frequency, and voltage range to determine its suitability for their specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C67T-20I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C67T-20I/PT-ND
Microcontrollers PIC16C67T-20I/PT-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 44-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C67T-20I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C67T-20I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C67T-20I/PT
IC MCU 8BIT 14KB OTP 44TQFP

IC MCU 8BIT 14KB OTP 44TQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16C67T-20I/PT
Embedded - Microcontrollers PIC16C67T-20I/PT
IC MCU 8BIT 14KB OTP 44TQFP

IC MCU 8BIT 14KB OTP 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16C67T-20I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C67T-20I/PT
Microcontrollers PIC16C67T-20I/PT
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 44-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C67T-20I/PT-ND PIC16C67T-20I/PT PIC16C67T-20I/PT PIC16C67T-20I/PT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
RAM 0.3680 KB 368 KB 0.3680 KB
ROM 14 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL33MCAFXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 33 MHz
View Details
2 suppliers
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details