Microchip Technology, Inc. Embedded - Microcontrollers PIC16C67-20E/PT

Description
IC MCU 8BIT 14KB OTP 44TQFP
Description
IC MCU 8BIT 14KB OTP 44TQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C67-20E/PT is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 20 MHz and features 14 KB of one-time programmable (OTP) memory, organized as 8K x 14 bits. The microcontroller is housed in a 44-pin TQFP package, measuring 10x10 mm, which is suitable for compact designs. This device supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is capable of low-voltage operation, which can be beneficial for battery-powered applications. The PIC16C67-20E/PT is compatible with various development tools, including the MPLAB ICE 2000 emulator system, which facilitates debugging and programming. Engineers considering this microcontroller should evaluate its memory capacity, operating frequency, and voltage specifications to determine its suitability for their specific project requirements.

Datasheet Summary
Powered by GS/AI

The PIC16C67-20E/PT is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 20 MHz and features 14 KB of one-time programmable (OTP) memory, organized as 8K x 14 bits. The microcontroller is housed in a 44-pin TQFP package, measuring 10x10 mm, which is suitable for compact designs. This device supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is capable of low-voltage operation, which can be beneficial for battery-powered applications. The PIC16C67-20E/PT is compatible with various development tools, including the MPLAB ICE 2000 emulator system, which facilitates debugging and programming. Engineers considering this microcontroller should evaluate its memory capacity, operating frequency, and voltage specifications to determine its suitability for their specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Embedded - Microcontrollers
PIC16C67-20E/PT
Embedded - Microcontrollers PIC16C67-20E/PT
IC MCU 8BIT 14KB OTP 44TQFP

IC MCU 8BIT 14KB OTP 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16C67-20E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C67-20E/PT
Microcontrollers PIC16C67-20E/PT
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 44-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C67-20E/PT
8-bit Microcontrollers - MCU PIC16C67-20E/PT
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C67-20E/PT PIC16C67-20E/PT PIC16C67-20E/PT
Product Name Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
RAM 0.3680 KB
Unlock Full Specs
to access all available technical data

Similar Products