Microchip Technology, Inc. PIC16C66

Description
Additional Features A newer device is available. Please consider PIC16F76.
Description
Additional Features A newer device is available. Please consider PIC16F76.
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C66 is an 8-bit CMOS microcontroller from Microchip Technology, Inc., featuring a high-performance RISC CPU with only 35 single-word instructions. It operates at clock speeds up to 20 MHz, with a 200 ns instruction cycle. The device supports various addressing modes and includes an eight-level deep hardware stack for interrupts. It has a wide operating voltage range of 2.5V to 6.0V and low power consumption, making it suitable for battery-operated applications. The PIC16C66 includes multiple timers, such as an 8-bit Timer0 and a 16-bit Timer1, along with a Capture/Compare/PWM (CCP) module for precise timing and control applications. It also features a synchronous serial port (SSP) for SPI and I2C communication, as well as a Universal Synchronous Asynchronous Receiver Transmitter (USART). The device supports in-circuit serial programming and has built-in brown-out reset and watchdog timer functionalities for enhanced reliability. With its combination of features, the PIC16C66 is suitable for a variety of applications, including consumer electronics, industrial control, and automotive systems. However, engineers should consider that a newer device, the PIC16F76, is available, which may offer additional benefits.

Datasheet Summary
Powered by GS/AI

The PIC16C66 is an 8-bit CMOS microcontroller from Microchip Technology, Inc., featuring a high-performance RISC CPU with only 35 single-word instructions. It operates at clock speeds up to 20 MHz, with a 200 ns instruction cycle. The device supports various addressing modes and includes an eight-level deep hardware stack for interrupts. It has a wide operating voltage range of 2.5V to 6.0V and low power consumption, making it suitable for battery-operated applications. The PIC16C66 includes multiple timers, such as an 8-bit Timer0 and a 16-bit Timer1, along with a Capture/Compare/PWM (CCP) module for precise timing and control applications. It also features a synchronous serial port (SSP) for SPI and I2C communication, as well as a Universal Synchronous Asynchronous Receiver Transmitter (USART). The device supports in-circuit serial programming and has built-in brown-out reset and watchdog timer functionalities for enhanced reliability. With its combination of features, the PIC16C66 is suitable for a variety of applications, including consumer electronics, industrial control, and automotive systems. However, engineers should consider that a newer device, the PIC16F76, is available, which may offer additional benefits.

Suppliers

Company
Product
Description
Supplier Links
 - PIC16C66 - Microchip Technology, Inc.
Chandler, AZ, United States
Additional Features A newer device is available. Please consider PIC16F76.

Additional Features
A newer device is available. Please consider PIC16F76.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16C66
Bits 8 Bit; 16 Bit
Number 2
RAM 0.3680 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details