Microchip Technology, Inc. PIC16C71

Description
A newer device is available. Please try PIC16C712. This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. PIC16C71 features 4 channels of 8-bit Analog-to-Digital (A/D) converter that make it ideal for entry level A/D applications in automotive, industrial, appliances and consumer applications. Please consider this device PIC16F716
Datasheet
Description
A newer device is available. Please try PIC16C712. This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. PIC16C71 features 4 channels of 8-bit Analog-to-Digital (A/D) converter that make it ideal for entry level A/D applications in automotive, industrial, appliances and consumer applications. Please consider this device PIC16F716
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16C71 - Microchip Technology, Inc.
Chandler, AZ, United States
A newer device is available. Please try PIC16C712. This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. PIC16C71 features 4 channels of 8-bit Analog-to-Digital (A/D) converter that make it ideal for entry level A/D applications in automotive, industrial, appliances and consumer applications. Please consider this device PIC16F716

A newer device is available. Please try PIC16C712. This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. PIC16C71 features 4 channels of 8-bit Analog-to-Digital (A/D) converter that make it ideal for entry level A/D applications in automotive, industrial, appliances and consumer applications.

Please consider this device PIC16F716

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16C71
Bits 8 Bit
Number 4
RAM 0.0360 KB
ROM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 448-AN2136SC-ND - DigiKey
Specs
RAM 8 KB
ROM Type ROMLess
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details