Microchip Technology, Inc. Microcontrollers PIC16C711T-04E/SS

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C711T-04E/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. It operates at a maximum frequency of 4 MHz and features 1.75 KB of one-time programmable (OTP) memory, organized as 1K x 14 bits. This microcontroller is housed in a 20-pin SSOP package, making it suitable for applications where space is a constraint. The device supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in various power supply configurations. It is designed for low-power applications and can be used in a variety of embedded systems. The PIC16C711T-04E/SS is compatible with MPLAB IDE for development and debugging, providing engineers with a robust platform for their projects.

Datasheet Summary
Powered by GS/AI

The PIC16C711T-04E/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. It operates at a maximum frequency of 4 MHz and features 1.75 KB of one-time programmable (OTP) memory, organized as 1K x 14 bits. This microcontroller is housed in a 20-pin SSOP package, making it suitable for applications where space is a constraint. The device supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in various power supply configurations. It is designed for low-power applications and can be used in a variety of embedded systems. The PIC16C711T-04E/SS is compatible with MPLAB IDE for development and debugging, providing engineers with a robust platform for their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C711T-04E/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C711T-04E/SS-ND
Microcontrollers PIC16C711T-04E/SS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC16C711T-04E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C711T-04E/SS
Microcontrollers PIC16C711T-04E/SS
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16C711T-04E/SS
Embedded - Microcontrollers PIC16C711T-04E/SS
IC MCU 8BIT 1.75KB OTP 20SSOP

IC MCU 8BIT 1.75KB OTP 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C711T-04E/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C711T-04E/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C711T-04E/SS
IC MCU 8BIT 1.75KB OTP 20SSOP

IC MCU 8BIT 1.75KB OTP 20SSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C711T-04E/SS-ND PIC16C711T-04E/SS PIC16C711T-04E/SS PIC16C711T-04E/SS
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz
Bits 8 Bit
RAM 0.0680 KB 0.0680 KB 68 KB
ROM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 5962-9865401Q2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8R25MCAHXUMA7 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details