PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) OTP 28-SOIC
IC MCU 8BIT 14KB OTP 28SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) OTP 28-SOIC
IC MCU 8BIT 14KB OTP 28SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C66T-10E/SO-ND | PIC16C66T-10E/SO | PIC16C66T-10E/SO | PIC16C66T-10E/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | |
| RAM | 0.3680 KB | 368 KB | 0.3680 KB | |
| ROM | 14 KB | |||
| ROM Type | OTP | OTP; OTP |