The PIC16C67-10E/L is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of applications. It operates at a maximum frequency of 10 MHz and features 14 KB of one-time programmable (OTP) memory, organized as 8K x 14 bits. The device is housed in a 44-pin PLCC package, measuring 16.59 mm x 16.59 mm. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, making it suitable for low-voltage applications. It is equipped with various I/O options and is compatible with MPLAB ICE 2000 for emulation and debugging purposes. The modular design allows for easy integration into different systems, providing flexibility for engineers in their projects. Engineers considering the PIC16C67-10E/L should evaluate its memory capacity, operating frequency, and voltage specifications to determine its suitability for their specific application needs.
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 14KB OTP 44PLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C67-10E/L | PIC16C67-10E/L |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 10 MHz | |
| RAM | 0.3680 KB |