The PIC16C67-04/P is an 8-bit microcontroller from the PIC16C6X family, featuring a high-performance RISC CPU with only 35 single-word instructions. It operates at clock speeds up to 20 MHz, with a 200 ns instruction cycle. The device includes an eight-level deep hardware stack and supports various addressing modes, enhancing its versatility in applications. This microcontroller offers a wide operating voltage range of 2.5V to 6.0V and is designed with low power consumption, drawing less than 2 mA at 5V and 4 MHz, and as low as 15 µA at 3V and 32 kHz. It also features a power-saving SLEEP mode and includes essential peripherals such as Timer0, Timer1, Timer2, and a Capture/Compare/PWM module, making it suitable for a variety of control applications. The PIC16C67-04/P supports serial communication protocols including SPI and I2C, and features a built-in watchdog timer for reliable operation. It is available in multiple package types, including PDIP and SOIC, providing flexibility for integration into different designs. This microcontroller is ideal for engineers seeking a reliable and efficient solution for embedded applications.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 40-PDIP
IC MCU 8BIT 14KB OTP 40DIP Product overview: PIC16C67-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C67-04/P can be used for catalog matching and distributor lookup.
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:33I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 14KB OTP 40DIP
IC MCU 8BIT 14KB OTP 40DIP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 40-PDIP
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C67-04/P-ND | 685-PIC16C67-04/P | 61K3443 | PIC16C67-04/P | PIC16C67-04/P | PIC16C67-04/P | PIC16C67-04/P |
| Product Name | Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-40; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 20 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.3680 KB | 0.3680 KB | 0.3680 KB | 368 KB | 0.3680 KB | ||
| ROM | 14 KB | 0.3680 KB | |||||
| ROM Type | OTP | EPROM; EPROM | OTP; OTP |