Manufacturer: Microchip Technology
Win Source Part Number: 1321945-PIC16C71-04I
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 4MHz
Standard Package: 25
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: OTP
RAM Size: 36 x 8
Data Converters: A/D 4x8b
Oscillator Type: External
Supplier Device Package: 18-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 18-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4V ~ 6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2266-PIC16C71-04I/P,
Base Product Number: PIC16C71
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 1.75KB OTP 18DIP Product overview: PIC16C71-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C71-04I/P can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-PDIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:36Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:13I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 1.75KB OTP 18DIP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-PDIP
IC MCU 8BIT 1.75KB OTP 18DIP
8-bit Microcontrollers - MCU 1.75KB 36 RAM 13 I/O 4MHz IndTemp PDIP18
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1321945-PIC16C71-04I/P | 685-PIC16C71-04I/P | PIC16C71-04I/P-ND | 23C4426 | PIC16C71-04I/P | PIC16C71-04I/P | PIC16C71-04I/P | PIC16C71-04I/P |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 20 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | |
| RAM | 1.75 KB | 0.0360 KB | 0.0360 KB | 0.0360 KB | 0.0360 KB | 0.0360 KB | 36 KB | |
| ROM Type | OTP; OTP | EPROM; OTP EPROM | OTP | OTP; OTP | OTP; OTP | |||
| Supply Voltage | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts | 6 volts |