Microchip Technology, Inc. Microcontrollers PIC16C715-20/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C715-20/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C715-20/SO-ND
Microcontrollers PIC16C715-20/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C715-20/SO - 711676-PIC16C715-20/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C715-20/SO
711676-PIC16C715-20/SO
Embedded - Embedded - Microcontrollers - PIC16C715-20/SO 711676-PIC16C715-20/SO
Manufacturer: Microchip Technology Win Source Part Number: 711676-PIC16C715-20/ SO Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 20MHz Peripherals: Brown-out Detect/Reset, POR, WDT Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Data Converters: A/D 4x8b Oscillator Type: External Supply Voltage: 4V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 18-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: PIC16C715 Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 13 Date RAM Size: 128 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 711676-PIC16C715-20/SO
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 20MHz
Peripherals: Brown-out Detect/Reset, POR, WDT
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
Data Converters: A/D 4x8b
Oscillator Type: External
Supply Voltage: 4V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 18-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 18-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: PIC16C715
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 13
Date RAM Size: 128 x 8

Buy Now
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16C715-20/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16C715-20/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16C715-20/SO
IC MCU 8BIT 3.5KB OTP 18SOIC Product overview: PIC16C715-20/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C715-20/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 18SOIC Product overview: PIC16C715-20/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C715-20/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C715-20/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C715-20/SO
Embedded - Microcontrollers PIC16C715-20/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip - 23C4533 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip
23C4533
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip 23C4533
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C715-20/SO
8-bit Microcontrollers - MCU PIC16C715-20/SO
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

Buy Now Datasheet
Microcontrollers - PIC16C715-20/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C715-20/SO
Microcontrollers PIC16C715-20/SO
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C715-20/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C715-20/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C715-20/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C715-20/SO-ND 711676-PIC16C715-20/SO 685-PIC16C715-20/SO PIC16C715-20/SO 23C4533 PIC16C715-20/SO PIC16C715-20/SO PIC16C715-20/SO
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C715-20/SO 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 3.5 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMB60288KNUMA1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details