The PIC16C64AT-10/PQ is an 8-bit microcontroller featuring a high-performance RISC CPU with only 35 single-word instructions, allowing for efficient programming. It operates at clock speeds up to 20 MHz, with a 200 ns instruction cycle. The device includes a variety of built-in features such as an eight-level deep hardware stack, multiple addressing modes, and several timers including an 8-bit Timer0 and a 16-bit Timer1. This microcontroller supports low-power operation with a wide voltage range of 2.5V to 6.0V and consumes less than 2 mA at 5V and 4 MHz. It also includes a watchdog timer, power-on reset, and brown-out detection for enhanced reliability. The device is available in a 44-pin MQFP package, making it suitable for various embedded applications. Engineers considering this microcontroller should note its programmable code protection and power-saving sleep mode, which can be beneficial for battery-operated devices. The PIC16C64AT-10/PQ is a versatile option for projects requiring efficient processing and low power consumption.
IC MCU 8BIT 3.5KB OTP 44MQFP
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 44-MQFP (10x10)
IC MCU 8BIT 3.5KB OTP 44MQFP
8-bit Microcontrollers - MCU 3.5KB 128 RAM 33 I/O
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C64AT-10/PQ | PIC16C64AT-10/PQ | PIC16C64AT-10/PQ | PIC16C64AT-10/PQ |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 10 MHz | 10 MHz | ||
| RAM | 0.1280 KB | 128 KB | ||
| I/O Ports | 33 |