The PIC16C67-20I/PT is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz. It supports 14 KB of program memory (8K x 14) and offers a variety of peripheral features including multiple timers, a Capture/Compare/PWM module, and serial communication interfaces such as SPI and I2C. The device operates within a voltage range of 2.5V to 6.0V and is designed for low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz, and standby currents under 1 µA. The microcontroller includes built-in features for power management, such as a Power-on Reset (POR), Watchdog Timer (WDT), and a power-saving SLEEP mode. It is available in a 44-pin TQFP package, making it suitable for various applications requiring compact and efficient control solutions.
IC MCU 8BIT 14KB OTP 44TQFP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 44-TQFP (10x10)
IC MCU 8BIT 14KB OTP 44TQFP
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C67-20I/PT | PIC16C67-20I/PT | PIC16C67-20I/PT | PIC16C67-20I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 368 KB | 0.3680 KB | ||
| ROM Type | OTP; OTP |