Microchip Technology, Inc. Microcontrollers PIC16C65B-04/L

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C65B-04/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C65B-04/L-ND
Microcontrollers PIC16C65B-04/L-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C65B-04/L - 088966-PIC16C65B-04/L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C65B-04/L
088966-PIC16C65B-04/L
Embedded - Embedded - Microcontrollers - PIC16C65B-04/L 088966-PIC16C65B-04/L
Manufacturer: Microchip Technology Win Source Part Number: 088966-PIC16C65B-04/ L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 088966-PIC16C65B-04/L
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C65B-04/L
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C65B-04/L
IC MCU 8BIT 7KB OTP 44PLCC Product overview: PIC16C65B-04/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C65B-04/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 44PLCC Product overview: PIC16C65B-04/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C65B-04/L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C65B-04/L - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C65B-04/L
Microcontrollers PIC16C65B-04/L
IC MCU 8BIT 7KB OTP 44PLCC

IC MCU 8BIT 7KB OTP 44PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C65B-04/L
8-bit Microcontrollers - MCU PIC16C65B-04/L
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Plcc-44; Product Range Microchip - 23C4231 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Plcc-44; Product Range Microchip
23C4231
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Plcc-44; Product Range Microchip 23C4231
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, PLCC-44; Product Range:PIC16 Family PIC16C6x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of Timers:3 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, PLCC-44; Product Range:PIC16 Family PIC16C6x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of Timers:3 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16C65B-04/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C65B-04/L
Microcontrollers PIC16C65B-04/L
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C65B-04/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C65B-04/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C65B-04/L
IC MCU 8BIT 7KB OTP 44PLCC

IC MCU 8BIT 7KB OTP 44PLCC

Supplier's Site
Embedded - Microcontrollers - PIC16C65B-04/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C65B-04/L
Embedded - Microcontrollers PIC16C65B-04/L
IC MCU 8BIT 7KB OTP 44PLCC

IC MCU 8BIT 7KB OTP 44PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C65B-04/L-ND 088966-PIC16C65B-04/L 685-PIC16C65B-04/L PIC16C65B-04/L PIC16C65B-04/L 23C4231 PIC16C65B-04/L PIC16C65B-04/L PIC16C65B-04/L
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C65B-04/L 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Plcc-44; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.1920 KB 7 KB 0.1920 KB 0.1920 KB 0.1920 KB 0.1920 KB 192 KB
ROM 7 KB
ROM Type OTP OTP; OTP EPROM; OTP EPROM OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - 28310552B - Rochester Electronics
Infineon Technologies AG
View Details