The PIC16C712-20I/SO is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It includes 1K words of program memory and 128 bytes of data memory, supporting up to 7 interrupt sources. The device is equipped with an 8-bit multi-channel analog-to-digital converter and various timer modules, including Timer0, Timer1, and Timer2, which enhance its functionality for timing and control applications. This microcontroller supports In-Circuit Serial Programming (ICSP,Ñ¢) and offers a wide operating voltage range of 2.5V to 5.5V. It features power-saving modes, including a Sleep mode, and includes built-in brown-out reset and watchdog timer functionalities for reliable operation. The PIC16C712-20I/SO is available in multiple package types, including 18-pin SOIC, making it suitable for various applications in commercial, industrial, and extended temperature ranges. Its low power consumption characteristics, with typical standby current below 1 µA, make it ideal for battery-operated devices.
Manufacturer: Microchip Technology
Win Source Part Number: 813952-PIC16C712-20I
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 20MHz
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: OTP
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: External
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 18-SOIC
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
Part Number Series: PIC16C712
Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V
IC MCU 8BIT 1.75KB OTP 18SOIC Product overview: PIC16C712-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C712-20I/SO
IC MCU 8BIT 1.75KB OTP 18SOIC
IC,MICROCONTROLLER,8
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-SOIC
8-bit Microcontrollers - MCU 1.75KB 128RAM 13 I/O
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 813952-PIC16C712-20I/SO | 685-PIC16C712-20I/SO | PIC16C712-20I/SO | 23C4510 | PIC16C712-20I/SO | PIC16C712-20I/SO |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16C712-20I/SO | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 1.75 KB | 0.1280 KB | 0.1280 KB | |||
| ROM Type | OTP; OTP | EPROM; OTP EPROM | ||||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts |