Microchip Technology, Inc. Microcontrollers PIC16C716/JW

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) EPROM, UV 18-CERDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) EPROM, UV 18-CERDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C716/JW-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C716/JW-ND
Microcontrollers PIC16C716/JW-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) EPROM, UV 18-CERDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) EPROM, UV 18-CERDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C716/JW - 905439-PIC16C716/JW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C716/JW
905439-PIC16C716/JW
Embedded - Embedded - Microcontrollers - PIC16C716/JW 905439-PIC16C716/JW
Manufacturer: Microchip Technology Win Source Part Number: 905439-PIC16C716/JW Series: PIC® 16C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) EPROM, UV 18-CERDIP Core Processor: PIC Speed: 20MHz Package: Tube Package: 18-CDIP (0.300", 7.62mm) Window Mounting: Through Hole Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: EPROM, UV Data Converters: A/D 4x8b Oscillator Type: External Supply Voltage: 4V ~ 5.5V Part Status: Obsolete Family Name: PIC16C716 Categories: Integrated Circuits (ICs) Case / Package: 18-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16C716/JW-NDR, PIC16C716/JWR, PIC16C716/JWR-ND, Q811661

Manufacturer: Microchip Technology
Win Source Part Number: 905439-PIC16C716/JW
Series: PIC® 16C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) EPROM, UV 18-CERDIP
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 18-CDIP (0.300", 7.62mm) Window
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: EPROM, UV
Data Converters: A/D 4x8b
Oscillator Type: External
Supply Voltage: 4V ~ 5.5V
Part Status: Obsolete
Family Name: PIC16C716
Categories: Integrated Circuits (ICs)
Case / Package: 18-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C716/JW-NDR, PIC16C716/JWR, PIC16C716/JWR-ND, Q811661

Buy Now Datasheet
3.5KB Embedded Microcontroller MCU - 685-PIC16C716/JW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.5KB Embedded Microcontroller MCU
685-PIC16C716/JW
3.5KB Embedded Microcontroller MCU 685-PIC16C716/JW
IC MCU 8B 3.5KB EPROM 18CERDIP Product overview: PIC16C716/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 3.5KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C716/JW can be used for catalog matching and distributor lookup.

IC MCU 8B 3.5KB EPROM 18CERDIP Product overview: PIC16C716/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 3.5KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C716/JW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C716/JW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C716/JW
Microcontrollers PIC16C716/JW
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) EPROM, UV 18-CERDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) EPROM, UV 18-CERDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C716/JW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C716/JW
Embedded - Microcontrollers PIC16C716/JW
IC MCU 8B 3.5KB EPROM 18CERDIP

IC MCU 8B 3.5KB EPROM 18CERDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C716/JW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C716/JW
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C716/JW
IC MCU 8B 3.5KB EPROM 18CERDIP

IC MCU 8B 3.5KB EPROM 18CERDIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C716/JW-ND 905439-PIC16C716/JW 685-PIC16C716/JW PIC16C716/JW PIC16C716/JW PIC16C716/JW
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C716/JW 3.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 128 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF Transceiver ICs - CC2650F128RHBR - 1159461-CC2650F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C90641501 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers