The PIC16C65A-04/PQ is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with only 35 single-word instructions, allowing for efficient programming. It operates at speeds up to 20 MHz with a 200 ns instruction cycle. The device includes an eight-level deep hardware stack for interrupts, various addressing modes, and built-in power management features such as Power-on Reset (POR), Power-up Timer (PWRT), and Watchdog Timer (WDT). This microcontroller supports a wide operating voltage range of 2.5V to 6.0V and is designed with low power consumption, drawing less than 2 mA at 5V and 4 MHz, and only 15 µA at 3V and 32 kHz. It also features multiple timers, a Capture/Compare/PWM module, and serial communication capabilities including SPI and I2C. The device is available in a 44-pin MQFP package, making it suitable for various applications requiring compact and efficient control solutions.
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)
IC MCU 8BIT 7KB OTP 44MQFP
IC MCU 8BIT 7KB OTP 44MQFP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C65A-04/PQ | PIC16C65A-04/PQ | PIC16C65A-04/PQ | PIC16C65A-04/PQ |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 0.1920 KB | 192 KB | ||
| I/O Ports | 33 |