PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 14KB OTP 44PLCC
IC MCU 8BIT 14KB OTP 44PLCC
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 44-PLCC (16.59x16.59)
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
IC MCU 8BIT 14KB OTP 44PLCC
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, PLCC-44; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:33I/O s RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C67-20I/L-ND | PIC16C67-20I/L | PIC16C67-20I/L | PIC16C67-20I/L | PIC16C67-20I/L | PIC16C67-20I/L | 23C4393 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Plcc-44; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.3680 KB | 368 KB | 0.3680 KB | 0.3680 KB | 0.3680 KB | ||
| ROM | 14 KB | ||||||
| ROM Type | OTP | OTP; OTP | OTP; OTP |