The PIC16C66T-04E/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. It operates at a maximum frequency of 4 MHz and features 14 KB of one-time programmable (OTP) memory, organized as 8K x 14 bits. The device is packaged in a 28-pin SOIC format, making it suitable for applications with space constraints. The microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing for flexibility in various applications. It is designed for low-power consumption, making it ideal for battery-operated devices. The PIC16C66T-04E/SO is part of the PICmicro family, known for its ease of use and extensive support resources, including development tools and documentation. This microcontroller is suitable for a variety of embedded applications, including consumer electronics, automotive systems, and industrial controls.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 28-SOIC
IC MCU 8BIT 14KB OTP 28SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 28-SOIC
IC MCU 8BIT 14KB OTP 28SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C66T-04E/SO-ND | PIC16C66T-04E/SO | PIC16C66T-04E/SO | PIC16C66T-04E/SO |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |
| RAM | 0.3680 KB | 0.3680 KB | 368 KB | |
| ROM | 14 KB | |||
| ROM Type | OTP | OTP; OTP |