The PIC16C64A-04E/PQ is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 4 MHz and features 3.5 KB of one-time programmable (OTP) memory, organized as 2K x 14 bits. The device is housed in a 44-pin MQFP package, measuring 10x10 mm, which facilitates integration into compact designs. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, making it suitable for low-power applications. It is equipped with various I/O capabilities, allowing for flexible interfacing with other components in a system. The PIC16C64A-04E/PQ is compatible with MPLAB IDE for development and debugging, providing engineers with a robust platform for software development. Engineers considering this microcontroller should evaluate its memory capacity, operating frequency, and voltage range to determine its suitability for their specific project requirements.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 44-MQFP (10x10)
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 44-MQFP (10x10)
IC MCU 8BIT 3.5KB OTP 44MQFP
IC MCU 8BIT 3.5KB OTP 44MQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C64A-04E/PQ-ND | PIC16C64A-04E/PQ | PIC16C64A-04E/PQ | PIC16C64A-04E/PQ |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | |
| ROM | 3.5 KB | |||
| ROM Type | OTP | OTP; OTP |