The PIC16C716-20I/P is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It offers 2K words of program memory and 128 bytes of data memory, along with support for up to 7 interrupt sources. The device includes an 8-bit multi-channel Analog-to-Digital Converter (ADC) with 4 input channels, and it is equipped with multiple timers: Timer0 (8-bit), Timer1 (16-bit), and Timer2 (8-bit), which can be utilized for various timing and counting applications. This microcontroller supports In-Circuit Serial Programming (ICSP,Ñ¢) and features a power-saving Sleep mode, making it suitable for low-power applications. It operates within a voltage range of 2.5V to 5.5V and has a low power consumption profile, with typical currents of less than 2 mA at 5V and 4 MHz, and 22.5 µA at 3V and 32 kHz. The PIC16C716 also includes built-in safety features such as Power-on Reset (POR), Brown-out Reset (BOR), and a Watchdog Timer (WDT) for reliable operation. It is available in various package types, including 18-pin PDIP and 20-pin SSOP, making it versatile for different design requirements.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-PDIP
IC MCU 8BIT 3.5KB OTP 18DIP Product overview: PIC16C716-20I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C716-20I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1237875-PIC16C716-20
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC,MICROCONTROLLER,8
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-PDIP
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O
IC MCU 8BIT 3.5KB OTP 18DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C716-20I/P-ND | 685-PIC16C716-20I/P | 1237875-PIC16C716-20I/P | 23C4568 | PIC16C716-20I/P | PIC16C716-20I/P | PIC16C716-20I/P |
| Product Name | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16C716-20I/P | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,18Pin,plastic Rohs Compliant Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||||
| Bits | 8 Bit | ||||||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | ||||
| ROM | 3.5 KB | 0.1280 KB |