Manufacturer: Microchip Technology
Win Source Part Number: 889392-PIC16C710-20/
Series: PIC® 16C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-SOIC
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 896B (512 x 14)
Program Memory Type: OTP
Data Converters: A/D 4x8b
Oscillator Type: External
Supply Voltage: 4V ~ 6V
Family Name: PIC16C710
Categories: Integrated Circuits (ICs)
Case / Package: 18-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 896B OTP 18SOIC Product overview: PIC16C710-20/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C710-20/SO can be used for catalog matching and distributor lookup.
IC MCU 8BIT 896B OTP 18SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-SOIC
8-bit Microcontrollers - MCU .875KB 36 RAM 13 I/O
IC MCU 8BIT 896B OTP 18SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 889392-PIC16C710-20/SO | 685-PIC16C710-20/SO | PIC16C710-20/SO | PIC16C710-20/SO | PIC16C710-20/SO | PIC16C710-20/SO |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16C710-20/SO | 8-bit 8BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.8960 KB | 0.0360 KB | 36 KB | 0.0360 KB | ||
| ROM Type | OTP; OTP | OTP; OTP | ||||
| Supply Voltage | 4 to 6 volts | 4 to 6 volts | 6 volts |