Manufacturer: Microchip Technology
Win Source Part Number: 748262-PIC16C65A-04/
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Reference case: DIP
Reference Date Code: 0015+
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 7KB OTP 40DIP Product overview: PIC16C65A-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C65A-04/P can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 40-PDIP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 40-PDIP
IC MCU 8BIT 7KB OTP 40DIP
IC MCU 8BIT 7KB OTP 40DIP
IC,MICROCONTROLLER,8
IC MCU 8BIT 7KB OTP 40DIP
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 748262-PIC16C65A-04/P | 685-PIC16C65A-04/P | PIC16C65A-04/P-ND | PIC16C65A-04/P | PIC16C65A-04/P | PIC16C65A-04/P | 23C4168 | PIC16C65A-04/P | PIC16C65A-04/P |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16C65A-04/P | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||||
| RAM | 0.1920 KB | 0.1920 KB | 0.1920 KB | 0.1920 KB | 192 KB | ||||
| ROM | 0.1920 KB | 7 KB | |||||||
| ROM Type | EPROM; EPROM | OTP | OTP; OTP | OTP; OTP |