PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-MQFP (10x10)
IC MCU 8BIT 7KB OTP 44MQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C662T-20/PQ | PIC16C662T-20/PQ |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 20 MHz | |
| RAM | 0.1760 KB |