PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-PDIP
IC MCU 8BIT 1.75KB OTP 18DIP Product overview: PIC16C712-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C712-04/P can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-PDIP
IC MCU 8BIT 1.75KB OTP 18DIP
8-bit Microcontrollers - MCU 1.75KB 128RAM 13 I/O
IC MCU 8BIT 1.75KB OTP 18DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C712-04/P-ND | 685-PIC16C712-04/P | PIC16C712-04/P | PIC16C712-04/P | PIC16C712-04/P | PIC16C712-04/P |
| Product Name | Microcontrollers | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | ||
| ROM | 1.75 KB | 0.1280 KB |