IC MCU 8BIT 896B OTP 18SOIC Product overview: PIC16C710T-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C710T-04/SO
8-bit Microcontrollers - MCU .875KB 36 RAM 13 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC
IC MCU 8BIT 896B OTP 18SOIC
IC MCU 8BIT 896B OTP 18SOIC
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C710T-04/SO | PIC16C710T-04/SO | PIC16C710T-04/SO | PIC16C710T-04/SO | PIC16C710T-04/SO |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0360 KB | 0.0360 KB | 36 KB | ||
| Supply Voltage | 4 to 6 volts | 6 volts | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) | Other; 18-SOIC (0.295\", 7.50mm Width) |