IC MCU 8BIT 14KB OTP 40DIP Product overview: PIC16C67-10/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C67-10/P can be used for catalog matching and distributor lookup.
IC MCU 8BIT 14KB OTP 40DIP
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) OTP 40-PDIP
IC MCU 8BIT 14KB OTP 40DIP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C67-10/P | PIC16C67-10/P | PIC16C67-10/P | PIC16C67-10/P | PIC16C67-10/P |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 10 MHz | 10 MHz | ||
| RAM | 0.3680 KB | 0.3680 KB | 368 KB | ||
| Supply Voltage | 4 to 6 volts | 6 volts | |||
| Serial Interface | I2C/SPI/USART |