Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C711-04/SS PIC16C711-04/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 889394-PIC16C711-04/ SS Series: PIC® 16C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP Core Processor: PIC Speed: 4MHz Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP Data Converters: A/D 4x8b Oscillator Type: External Supply Voltage: 4V ~ 6V Family Name: PIC16C711 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 67 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889394-PIC16C711-04/ SS Series: PIC® 16C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP Core Processor: PIC Speed: 4MHz Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP Data Converters: A/D 4x8b Oscillator Type: External Supply Voltage: 4V ~ 6V Family Name: PIC16C711 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 67 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C711-04/SS - 889394-PIC16C711-04/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C711-04/SS
889394-PIC16C711-04/SS
Embedded - Embedded - Microcontrollers - PIC16C711-04/SS 889394-PIC16C711-04/SS
Manufacturer: Microchip Technology Win Source Part Number: 889394-PIC16C711-04/ SS Series: PIC® 16C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP Core Processor: PIC Speed: 4MHz Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP Data Converters: A/D 4x8b Oscillator Type: External Supply Voltage: 4V ~ 6V Family Name: PIC16C711 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 67 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889394-PIC16C711-04/SS
Series: PIC® 16C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: OTP
Data Converters: A/D 4x8b
Oscillator Type: External
Supply Voltage: 4V ~ 6V
Family Name: PIC16C711
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 67
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16C711-04/SS
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16C711-04/SS
IC MCU 8BIT 1.75KB OTP 20SSOP Product overview: PIC16C711-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C711-04/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB OTP 20SSOP Product overview: PIC16C711-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C711-04/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C711-04/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C711-04/SS-ND
Microcontrollers PIC16C711-04/SS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C711-04/SS
8-bit Microcontrollers - MCU PIC16C711-04/SS
8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 4MHz SSOP20

8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 4MHz SSOP20

Buy Now Datasheet
Microcontrollers - PIC16C711-04/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C711-04/SS
Microcontrollers PIC16C711-04/SS
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP

Buy Now Datasheet
IC MCU 8BIT 1.75KB OTP 20SSOP - 536-PIC16C711-04/SS - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 1.75KB OTP 20SSOP
536-PIC16C711-04/SS
IC MCU 8BIT 1.75KB OTP 20SSOP 536-PIC16C711-04/SS
IC MCU 8BIT 1.75KB OTP 20SSOP

IC MCU 8BIT 1.75KB OTP 20SSOP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C711-04/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C711-04/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C711-04/SS
IC MCU 8BIT 1.75KB OTP 20SSOP

IC MCU 8BIT 1.75KB OTP 20SSOP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ssop-20; Product Range Microchip - 23C4469 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ssop-20; Product Range Microchip
23C4469
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ssop-20; Product Range Microchip 23C4469
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SSOP-20; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:13I/O s; ADC Channels:4RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SSOP-20; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:13I/O s; ADC Channels:4RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16C711-04/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C711-04/SS
Microcontrollers PIC16C711-04/SS
IC MCU 8BIT 1.75KB OTP 20SSOP

IC MCU 8BIT 1.75KB OTP 20SSOP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16C711-04/SS
Embedded - Microcontrollers PIC16C711-04/SS
IC MCU 8BIT 1.75KB OTP 20SSOP

IC MCU 8BIT 1.75KB OTP 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889394-PIC16C711-04/SS 685-PIC16C711-04/SS PIC16C711-04/SS-ND PIC16C711-04/SS PIC16C711-04/SS 536-PIC16C711-04/SS PIC16C711-04/SS 23C4469 PIC16C711-04/SS PIC16C711-04/SS
Product Name Embedded - Embedded - Microcontrollers - PIC16C711-04/SS 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers IC MCU 8BIT 1.75KB OTP 20SSOP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ssop-20; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 1.75 KB 0.0680 KB 0.0680 KB 0.0680 KB 0.0680 KB 68 KB 0.0680 KB 0.0680 KB
ROM Type OTP; OTP EPROM; OTP EPROM OTP OTP OTP; OTP OTP; OTP
Supply Voltage 4 to 6 volts 4 to 6 volts 4 to 6 volts 5 volts 6 volts 4 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - CG7923AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers