8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
IC MCU 8BIT 14KB OTP 44MQFP
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) OTP 44-MQFP (10x10)
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C67-10I/PQ | PIC16C67-10I/PQ | PIC16C67-10I/PQ |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 10 MHz | ||
| RAM | 0.3680 KB |