Microchip Technology, Inc. Microcontrollers PIC16C712-04E/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C712-04E/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C712-04E/SO-ND
Microcontrollers PIC16C712-04E/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC

Buy Now Datasheet
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC16C712-04E/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16C712-04E/SO
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16C712-04E/SO
IC MCU 8BIT 1.75KB OTP 18SOIC Product overview: PIC16C712-04E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C712-04E/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB OTP 18SOIC Product overview: PIC16C712-04E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C712-04E/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C712-04E/SO - 1237866-PIC16C712-04E/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C712-04E/SO
1237866-PIC16C712-04E/SO
Embedded - Embedded - Microcontrollers - PIC16C712-04E/SO 1237866-PIC16C712-04E/SO
Manufacturer: Microchip Technology Win Source Part Number: 1237866-PIC16C712-04 E/SO Series: PIC 16C Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 4MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16C712 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16C712-04E/PG; PIC16C712-04E/JW; PIC16C712-04E/P; Introduction Date: February 04, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237866-PIC16C712-04E/SO
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16C712
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): PIC16C712-04E/PG; PIC16C712-04E/JW; PIC16C712-04E/P;
Introduction Date: February 04, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C712-04E/SO
8-bit Microcontrollers - MCU PIC16C712-04E/SO
8-bit Microcontrollers - MCU 1.75KB 128RAM 13 I/O

8-bit Microcontrollers - MCU 1.75KB 128RAM 13 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C712-04E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C712-04E/SO
Embedded - Microcontrollers PIC16C712-04E/SO
IC MCU 8BIT 1.75KB OTP 18SOIC

IC MCU 8BIT 1.75KB OTP 18SOIC

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 23C4498 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
23C4498
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 23C4498
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C712-04E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C712-04E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C712-04E/SO
IC MCU 8BIT 1.75KB OTP 18SOIC

IC MCU 8BIT 1.75KB OTP 18SOIC

Supplier's Site
Microcontrollers - PIC16C712-04E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C712-04E/SO
Microcontrollers PIC16C712-04E/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C712-04E/SO-ND 685-PIC16C712-04E/SO 1237866-PIC16C712-04E/SO PIC16C712-04E/SO PIC16C712-04E/SO 23C4498 PIC16C712-04E/SO PIC16C712-04E/SO
Product Name Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C712-04E/SO 8-bit Microcontrollers - MCU Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 20 MHz 4 MHz 4 MHz 4 MHz
Bits 8 Bit
RAM 0.1280 KB 0.1280 KB 1.75 KB 128 KB 0.1280 KB
ROM 1.75 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - A2C02688200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers