IC MCU 8B 1.75KB EPROM/UV 18CDIP Product overview: PIC16C712/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1.75KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C712/JW can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) EPROM, UV 18-CERDIP
IC MCU 8B 1.75KB EPROM/UV 18CDIP
IC MCU 8B 1.75KB EPROM/UV 18CDIP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) EPROM, UV 18-CERDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C712/JW | PIC16C712/JW-ND | PIC16C712/JW | PIC16C712/JW | PIC16C712/JW |
| Product Name | 1.75KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | |
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tube | Other; "18-CDIP (0.300"", 7.62mm) Window" | CDIP; Other; 18-CDIP (0.300\", 7.62mm) Window | CDIP; Other; 18-CDIP (0.300\", 7.62mm) Window | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |