Microchip Technology, Inc. Microcontrollers PIC16C712-20/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C712-20/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C712-20/P-ND
Microcontrollers PIC16C712-20/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16C712-20/P
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16C712-20/P
IC MCU 8BIT 1.75KB OTP 18DIP Product overview: PIC16C712-20/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C712-20/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB OTP 18DIP Product overview: PIC16C712-20/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C712-20/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C712-20/P - 791923-PIC16C712-20/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C712-20/P
791923-PIC16C712-20/P
Embedded - Embedded - Microcontrollers - PIC16C712-20/P 791923-PIC16C712-20/P
Manufacturer: Microchip Technology Win Source Part Number: 791923-PIC16C712-20/ P Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 20MHz Package: 18-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16C712 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): PIC16C621A-20/P; PIC16C712-20/SOG; PIC16C712T-20/SOG; PIC16C712-20/SO; Introduction Date: February 04, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 791923-PIC16C712-20/P
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 18-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16C712
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): PIC16C621A-20/P; PIC16C712-20/SOG; PIC16C712T-20/SOG; PIC16C712-20/SO;
Introduction Date: February 04, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C712-20/P
8-bit Microcontrollers - MCU PIC16C712-20/P
8-bit Microcontrollers - MCU 1.75KB OTP 128RAM 13 I/O

8-bit Microcontrollers - MCU 1.75KB OTP 128RAM 13 I/O

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip - 23C4503 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip
23C4503
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip 23C4503
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:13I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:13I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16C712-20/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C712-20/P
Microcontrollers PIC16C712-20/P
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C712-20/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C712-20/P
Embedded - Microcontrollers PIC16C712-20/P
IC MCU 8BIT 1.75KB OTP 18DIP

IC MCU 8BIT 1.75KB OTP 18DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C712-20/P-ND 685-PIC16C712-20/P 791923-PIC16C712-20/P PIC16C712-20/P 23C4503 PIC16C712-20/P PIC16C712-20/P
Product Name Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C712-20/P 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.1280 KB 0.1280 KB 1.75 KB 0.1280 KB 0.1280 KB
ROM 1.75 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C161KLMHABXQ - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details