PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
IC MCU 8BIT 3.5KB OTP 18SOIC
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
IC MCU 8BIT 3.5KB OTP 18SOIC
IC,MICROCONTROLLER,8
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C715T-04/SO-ND | PIC16C715T-04/SO | PIC16C715T-04/SO | PIC16C715T-04/SO | PIC16C715T-04/SO | 23C4541 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |||
| Bits | 8 Bit | |||||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | |||
| ROM | 3.5 KB |