PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-SOIC
IC,MICROCONTROLLER,8
IC MCU 8BIT 1.75KB OTP 18SOIC
8-bit Microcontrollers - MCU 1.75KB 128RAM 13 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-SOIC
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C712-20E/SO-ND | 23C4507 | PIC16C712-20E/SO | PIC16C712-20E/SO | PIC16C712-20E/SO |
| Product Name | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | |||
| Bits | 8 Bit | ||||
| RAM | 0.1280 KB | 0.1280 KB | |||
| ROM | 1.75 KB |