Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C65B-04/PQ PIC16C65B-04/PQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 037402-PIC16C65B-04/ PQ Packaging: Tray Core Processor: PIC Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-MQFP (10x10) Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 037402-PIC16C65B-04/ PQ Packaging: Tray Core Processor: PIC Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-MQFP (10x10) Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C65B-04/PQ is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz. It has a program memory capacity of 4K x 14 words and 192 x 8 bytes of data memory (RAM). The device supports various addressing modes, including direct, indirect, and relative addressing, and includes an eight-level deep hardware stack for interrupts. This microcontroller is equipped with multiple timers, including Timer0 (8-bit), Timer1 (16-bit), and Timer2 (8-bit), as well as capture, compare, and PWM modules. It also features an 8-bit multichannel analog-to-digital converter and supports synchronous serial communication via SPI and I2C protocols, along with a USART interface. The PIC16C65B-04/PQ operates within a wide voltage range of 2.5V to 5.5V and offers low power consumption, with typical currents of less than 5 mA at 5V and 4 MHz, and 23 µA at 3V and 32 kHz. It includes built-in power management features such as a watchdog timer, power-on reset, and a power-saving sleep mode. The device is available in various package types, including 44-pin MQFP, making it suitable for a range of applications in commercial, industrial, and automotive environments.

Datasheet Summary
Powered by GS/AI

The PIC16C65B-04/PQ is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz. It has a program memory capacity of 4K x 14 words and 192 x 8 bytes of data memory (RAM). The device supports various addressing modes, including direct, indirect, and relative addressing, and includes an eight-level deep hardware stack for interrupts. This microcontroller is equipped with multiple timers, including Timer0 (8-bit), Timer1 (16-bit), and Timer2 (8-bit), as well as capture, compare, and PWM modules. It also features an 8-bit multichannel analog-to-digital converter and supports synchronous serial communication via SPI and I2C protocols, along with a USART interface. The PIC16C65B-04/PQ operates within a wide voltage range of 2.5V to 5.5V and offers low power consumption, with typical currents of less than 5 mA at 5V and 4 MHz, and 23 µA at 3V and 32 kHz. It includes built-in power management features such as a watchdog timer, power-on reset, and a power-saving sleep mode. The device is available in various package types, including 44-pin MQFP, making it suitable for a range of applications in commercial, industrial, and automotive environments.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C65B-04/PQ - 037402-PIC16C65B-04/PQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C65B-04/PQ
037402-PIC16C65B-04/PQ
Embedded - Embedded - Microcontrollers - PIC16C65B-04/PQ 037402-PIC16C65B-04/PQ
Manufacturer: Microchip Technology Win Source Part Number: 037402-PIC16C65B-04/ PQ Packaging: Tray Core Processor: PIC Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-MQFP (10x10) Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037402-PIC16C65B-04/PQ
Packaging: Tray
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-MQFP (10x10)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C65B-04/PQ
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C65B-04/PQ
IC MCU 8BIT 7KB OTP 44MQFP Product overview: PIC16C65B-04/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C65B-04/PQ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 44MQFP Product overview: PIC16C65B-04/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C65B-04/PQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C65B-04/PQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C65B-04/PQ-ND
Microcontrollers PIC16C65B-04/PQ-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16C65B-04/PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C65B-04/PQ
Microcontrollers PIC16C65B-04/PQ
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C65B-04/PQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C65B-04/PQ
Embedded - Microcontrollers PIC16C65B-04/PQ
IC MCU 8BIT 7KB OTP 44MQFP

IC MCU 8BIT 7KB OTP 44MQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C65B-04/PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C65B-04/PQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C65B-04/PQ
IC MCU 8BIT 7KB OTP 44MQFP

IC MCU 8BIT 7KB OTP 44MQFP

Supplier's Site
Mcu, 8Bit, 4Mhz, Mqfp-44; Product Range Microchip - 23C4233 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 4Mhz, Mqfp-44; Product Range Microchip
23C4233
Mcu, 8Bit, 4Mhz, Mqfp-44; Product Range Microchip 23C4233
MCU, 8BIT, 4MHZ, MQFP-44; Product Range:PIC16 Family PIC16C6x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:44Pins; MCU Case Style:MQFP; No. of I/O s:33I/O s RoHS Compliant: Yes

MCU, 8BIT, 4MHZ, MQFP-44; Product Range:PIC16 Family PIC16C6x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:44Pins; MCU Case Style:MQFP; No. of I/O s:33I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C65B-04/PQ
8-bit Microcontrollers - MCU PIC16C65B-04/PQ
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 037402-PIC16C65B-04/PQ 685-PIC16C65B-04/PQ PIC16C65B-04/PQ-ND PIC16C65B-04/PQ PIC16C65B-04/PQ PIC16C65B-04/PQ 23C4233 PIC16C65B-04/PQ
Product Name Embedded - Embedded - Microcontrollers - PIC16C65B-04/PQ 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, 4Mhz, Mqfp-44; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 7 KB 0.1920 KB 0.1920 KB 0.1920 KB 192 KB 0.1920 KB
ROM Type OTP; OTP EPROM; OTP EPROM OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C00979802 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details