Microchip Technology, Inc. Microcontrollers PIC16C710T-04I/SS

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C710T-04I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for various embedded applications. It operates at a maximum frequency of 4 MHz and features 896 bits of one-time programmable (OTP) memory, organized as 512 x 14 bits. The device is housed in a 20-pin SSOP package, making it suitable for space-constrained designs. The microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is compatible with MPLAB ICE 2000 for emulation and debugging, providing engineers with a robust tool for development. The device's architecture and features make it a viable choice for projects requiring efficient processing and memory management in embedded systems.

Datasheet Summary
Powered by GS/AI

The PIC16C710T-04I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for various embedded applications. It operates at a maximum frequency of 4 MHz and features 896 bits of one-time programmable (OTP) memory, organized as 512 x 14 bits. The device is housed in a 20-pin SSOP package, making it suitable for space-constrained designs. The microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is compatible with MPLAB ICE 2000 for emulation and debugging, providing engineers with a robust tool for development. The device's architecture and features make it a viable choice for projects requiring efficient processing and memory management in embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C710T-04I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C710T-04I/SS-ND
Microcontrollers PIC16C710T-04I/SS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16C710T-04I/SS
Embedded - Microcontrollers PIC16C710T-04I/SS
IC MCU 8BIT 896B OTP 20SSOP

IC MCU 8BIT 896B OTP 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16C710T-04I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C710T-04I/SS
Microcontrollers PIC16C710T-04I/SS
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C710T-04I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C710T-04I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C710T-04I/SS
IC MCU 8BIT 896B OTP 20SSOP

IC MCU 8BIT 896B OTP 20SSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C710T-04I/SS-ND PIC16C710T-04I/SS PIC16C710T-04I/SS PIC16C710T-04I/SS
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz
Bits 8 Bit
RAM 0.0360 KB 0.0360 KB 36 KB
ROM 0.8960 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MAS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Microcontrollers - C165LF3VHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details