The PIC16C64A-04E/L is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It supports 1K words of program memory and has a variety of addressing modes, including direct, indirect, and relative. The device includes an eight-level deep hardware stack for interrupts and features such as a Power-on Reset (POR), Power-up Timer (PWRT), and Watchdog Timer (WDT) for enhanced reliability. This microcontroller operates within a voltage range of 2.5V to 6.0V and is designed for low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz, and 15 µA at 3V and 32 kHz. It also includes multiple timer modules, a Capture/Compare/PWM (CCP) module, and supports serial communication protocols like SPI and I2C. The PIC16C64A-04E/L is suitable for a range of applications requiring efficient processing and low power operation.
Manufacturer: Microchip Technology
Win Source Part Number: 889384-PIC16C64A-04E
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 44-PLCC (16.59x16.59)
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 4V ~ 6V
Family Name: PIC16C64
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 3.5KB OTP 44PLCC Product overview: PIC16C64A-04E/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C64A-04E/L can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 3.5KB 128 RAM 33 I/O
IC,MICROCONTROLLER,8
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 3.5KB OTP 44PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 889384-PIC16C64A-04E/L | PIC16C64A-04E/L-ND | 685-PIC16C64A-04E/L | PIC16C64A-04E/L | 23C4080 | PIC16C64A-04E/L | PIC16C64A-04E/L |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16C64A-04E/L | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,ldcc,44Pin,plastic Rohs Compliant Microchip | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 20 MHz | 4 MHz | |||
| RAM | 3.5 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | |||
| ROM Type | OTP; OTP | OTP | EPROM; EPROM | ||||
| Supply Voltage | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts |