VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| LDO Voltage Regulators 0.6% Vout Accuracy LDO Regulator with PSRR 75dB | |
| LDO Voltage Regulators 0.8% Vout Accuracy LDO Regulator with PSRR 80dB | |
| LDO Voltage Regulators 800mA & 1A LDO | |
| LDO Voltage Regulators 800mA Low Dropout | |
| LDO Voltage Regulators 8V Input 100mA Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators DMOS 1A LDO Reg | |
| LDO Voltage Regulators DMOS 1A Low Dropout Regulator | |
| LDO Voltage Regulators DMOS 400mA Regulator Low-Dropout | |
| LDO Voltage Regulators DMOS 500mA LDO Reg | |
| LDO Voltage Regulators DMOS 500mA LDO | |
| LDO Voltage Regulators LDO Regulator with PSRR 75dB | |
| LDO Voltage Regulators Low Supply Current 10V Input Voltage Regulator | |
| LDO Voltage Regulators Low supply Current LDO Regulator | |
| LDO Voltage Regulators Sgl Output 800mA Adj Int Crnt Lim | |
| LDO Voltage Regulators Sgl Output 800mA Fixed Int Crnt limit | |
| LDO Voltage Regulators | |
| Switching Voltage Regulators 30-mA Switched-Cap DC-DC Converter | |
| Switching Voltage Regulators 50mA Switched-Cap DC/DC Converter | |
| Switching Voltage Regulators 60-mA 5.0V Buck/ Boost Charge Pump | |
| Switching Voltage Regulators 60-mA 5.5V Buck/ Boost Charge Pump | |
| Switching Voltage Regulators 60mA 5.0V Buck/Boost Charge Pump | |
| Switching Voltage Regulators 8V Input VFM Step-up DCDC Converter | |
| Switching Voltage Regulators Auto Cat 60-mA 5.5V Buck/boost Ch Pump |
| << Prev | Next >> |