VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 36 37 38 39 40 41 42 43 44 45 46 47 48 50 60 70 80
Product Name Notes
LDO Voltage Regulators 0.8% Vout Accuracy Low voltage LDO Regulator
LDO Voltage Regulators 0.8¬CURACY 0.7V OUTPUT 400mA LDO REGULATOR
LDO Voltage Regulators LDO Regulator with PSRR 75dB
LDO Voltage Regulators LDO Regulator with reverse current protection
LDO Voltage Regulators Low Noise 150mA Voltage Regulator (LDO Regulator)
LDO Voltage Regulators Low Supply Current 150mA Voltage Regulator (LDO Regulator)
LDO Voltage Regulators Low Voltage 400 mA LDO Regulator
LDO Voltage Regulators Low Voltage 400mA Voltage Regulator (LDO Regulator) with dual input pin
LDO Voltage Regulators Low Voltage Good Load Transient Response 500mA Voltage Regulator (LDO Regulator) for Industrial Applications
LDO Voltage Regulators Low Voltage Good Load Transient Response 500mA Voltage Regulator (LDO Regulator)
LDO Voltage Regulators Low voltage LDO Regulator with PSRR 75dB
LDO Voltage Regulators Low voltage Low supply current LDO Regulator
LDO Voltage Regulators Output Capacitor-less 200mA Voltage Regulator (LDO Regulator)
LDO Voltage Regulators Voltage Regulator Low Voltage 400mA
LDO Voltage Regulators

<< Prev Next >>