VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| LDO Voltage Regulators 1.5 V 1% 0.25mV | |
| LDO Voltage Regulators 1.5 Volt 1% 0.19mV | |
| LDO Voltage Regulators 1.5 Volt 1% 0.25mV | |
| LDO Voltage Regulators 1.5 Volt 1% 0.2mV | |
| LDO Voltage Regulators 1.8 V 1% 0.25mV | |
| LDO Voltage Regulators 1.8 Volt 1% 0.19mV | |
| LDO Voltage Regulators 1.8 Volt 1% 0.25mV | |
| LDO Voltage Regulators 1.8 Volt 1% 0.2mV | |
| LDO Voltage Regulators 2.5 V 1% 0.19mV | |
| LDO Voltage Regulators 2.5 V 1% 0.25mV | |
| LDO Voltage Regulators 2.5 Volt 1% 0.19mV | |
| LDO Voltage Regulators 2.5 Volt 1% 0.25mV | |
| LDO Voltage Regulators 2.5 Volt 1% 0.2mV | |
| LDO Voltage Regulators 2.6 Volt 1% 0.19mV | |
| LDO Voltage Regulators 2.6 Volt 1% 0.2mV | |
| LDO Voltage Regulators 2.7 Volt 1% 0.19mV | |
| LDO Voltage Regulators 2.7 Volt 1% 0.25mV | |
| LDO Voltage Regulators 2.7 Volt 1% 0.2mV | |
| LDO Voltage Regulators 2.8 Volt 1% 0.19mV | |
| LDO Voltage Regulators 2.8 Volt 1% 0.2mV | |
| LDO Voltage Regulators 2.9 Volt 1% 0.19mV | |
| LDO Voltage Regulators 2.9 Volt 1% 0.2mV | |
| LDO Voltage Regulators 3.0 V 1% 0.19mV | |
| LDO Voltage Regulators 3.0 V 1% 0.25mV | |
| LDO Voltage Regulators 3.0 Volt 1% 0.19mV | |
| LDO Voltage Regulators 3.0 Volt 1% 0.25mV | |
| LDO Voltage Regulators 3.0 Volt 1% 0.2mV | |
| LDO Voltage Regulators 3.1 Volt 1% 0.19mV | |
| LDO Voltage Regulators 3.1 Volt 1% 0.2mV | |
| LDO Voltage Regulators 3.3 V 1% 0.19mV | |
| LDO Voltage Regulators 3.3 V 1% 0.25mV | |
| LDO Voltage Regulators 3.3 Volt 1% 0.19mV | |
| LDO Voltage Regulators 3.3 Volt 1% 0.25mV | |
| LDO Voltage Regulators 3.3 Volt 1% 0.2mV | |
| LDO Voltage Regulators 5.0 V 1% 0.19mV | |
| LDO Voltage Regulators 5.0 Volt 1% 0.19mV | |
| LDO Voltage Regulators 5.0 Volt 1% 0.2mV | |
| LDO Voltage Regulators LDO | |
| LDO Voltage Regulators Linear LDO reg Hi 20uA Iq 300mA Iout | |
| LDO Voltage Regulators Linear LDO Reg Hi 35uA Iq 300mA Iout | |
| LDO Voltage Regulators Linear LDO Reg Hi 50uA Iq 150mA Iout | |
| LDO Voltage Regulators Low Drop-Out Voltage Regulator | |
| LDO Voltage Regulators VOLTAGE REGULATOR |
| << Prev | Next >> |