VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 37 38 39 40 41 42 43 44 45 46 47 48 49 50 60 70 80
Product Name Notes
LDO Voltage Regulators 100 mA Ultra-low Supply Current (0.3 A) LDO Regulator with Battery Monitor
LDO Voltage Regulators 100 mA Ultra-Low Supply Current Voltage Regulator
LDO Voltage Regulators 400 mA Low Noise and Low Supply Current LDO Regulator
LDO Voltage Regulators Dual 300mA Voltage Regulator (LDO Regulator)
LDO Voltage Regulators LDO Regulator with PSRR 80dB
LDO Voltage Regulators Low Noise 150mA LDO Regulator for Industrial Applications
LDO Voltage Regulators Low Noise 150mA LDO Regulator
LDO Voltage Regulators Low Noise 150mA Voltage Regulator (LDO Regulator)
LDO Voltage Regulators Low noise LDO Regulator
LDO Voltage Regulators Low on Resistance / Low Voltage 1 A LDO for High Temperature Applications
LDO Voltage Regulators Low Voltage 0.8% Accuracy 400mA Voltage Regulator (LDO Regulator)
LDO Voltage Regulators Low Voltage 1A Voltage Regulator (LDO Regulator)
LDO Voltage Regulators Low Voltage 500mA/1A Voltage Regulator (LDO Regulator)
LDO Voltage Regulators Low voltage LDO Reg with PSRR 80dB
LDO Voltage Regulators Low voltage LDO Regulator with PSRR 75dB
LDO Voltage Regulators Low voltage LDO Regulator
LDO Voltage Regulators Negative-voltage Low Noise 100 mA Voltage Regulator (LDO Regulator)
LDO Voltage Regulators

<< Prev Next >>