VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 39 40 41 42 43 44 45 46 47 48 49 50 51 60 70 80
Product Name Notes
Current & Power Monitors & Regulators Low Pwr Ground Fault Interrupt Cont
LDO Voltage Regulators 1.5 V 1% 0.19mV
LDO Voltage Regulators 1.5 V 1% 0.2mV
LDO Voltage Regulators 1.8 V 1% 0.19mV
LDO Voltage Regulators 1.8 V 1% 0.2mV
LDO Voltage Regulators 2.5 V 1% 0.2mV
LDO Voltage Regulators 2.6 Volt 1% 0.2mV
LDO Voltage Regulators 2.7 Volt 1% 0.2mV
LDO Voltage Regulators 2.8 Volt 1% 0.2mV
LDO Voltage Regulators 2.9 Volt 1% 0.2mV
LDO Voltage Regulators 2A PWM/VFM Step-down DCDC Converter with Synchronous Rectifier
LDO Voltage Regulators 3.0 V 1% 0.2mV
LDO Voltage Regulators 3.1 Volt 1% 0.2mV
LDO Voltage Regulators 3.3 V 1% 0.2mV
LDO Voltage Regulators 5.0 V 1% 0.2mV
LDO Voltage Regulators 600mA 6MHz PWM/VFM Step-down DCDC Converter with Synchronous Rectifier
LDO Voltage Regulators LDO
LDO Voltage Regulators LINEAR LDO REG HI 50UA IQ 150MA IOUT
LDO Voltage Regulators Low Supply Current 8V Input Voltage Regulator
LDO Voltage Regulators PWM/VFM Step-up DCDC Converter with Synchronous Rectifier
LDO Voltage Regulators VOLTAGE REGULATOR
Switching Controllers RYC9114-1T
Switching Controllers RYC9114-2T
Switching Controllers RYC9124-2T
Switching Voltage Regulators (IQ =0.3 uA)
Switching Voltage Regulators 0.3 A IQ Ultra-low Quiescent Current 100 mABuck DC/DC Converter
Switching Voltage Regulators 0.3 A IQ Ultra-low Quiescent Current 300 mABuck DC/DC Converter
Switching Voltage Regulators 0.5A/1A 6MHz PWM/VFM Step-down DCDC Converter with Synchronous Rectifier
Switching Voltage Regulators 1000mA Buck-Boost DC/DC Converter with Synchronous Rectifier
Switching Voltage Regulators 1A PWM/VFM Step-down DCDC Converter with Synchronous Rectifier
Switching Voltage Regulators 1A PWM/VFM Step-up/down DCDC Converter with Synchronous Rectifier
Switching Voltage Regulators 2 A PWM/VFM Step-down DC/DC Converter with Synchronous Rectifier for Industrial Applications
Switching Voltage Regulators 2A PWM/VFM Step-down DCDC Converter with Synchronous Rectifier
Switching Voltage Regulators 4A Forced PWM Step-down DC/DC Converter with Synchronous Rectifier for Industrial Applications
Switching Voltage Regulators 4A Forced PWM Step-down DCDC Converter with Synchronous Rectifier
Switching Voltage Regulators 600mA 6MHz PWM/VFM Step-down DCDC Converter with Synchronous Rectifier
Switching Voltage Regulators 600mA PWM/VFM Step-down DCDC Converter with Synchronous Rectifier
Switching Voltage Regulators Boost DC/DC Converter
Switching Voltage Regulators Buck DC/DC Converter dual output
Switching Voltage Regulators Buck DC/DC Converter
Switching Voltage Regulators Buck/Boost DC/DC Converter for Wi-Fi Module
Switching Voltage Regulators Buck/Boost DC/DC Converter
Switching Voltage Regulators DCDC Converter Synch Rectifier
Switching Voltage Regulators PWM/VFM Step-down DCDC Converter with Synchronous Rectifier Equipped with VR and VD
Switching Voltage Regulators PWM/VFM Step-up DCDC Converter with Synchronous Rectifier
Switching Voltage Regulators Ultra-low Power Consumption 300 mA Buck DC/DC Converter with Battery Monitor
Switching Voltage Regulators Ultra-low Quiescent Current (IQ = 0.3 A), 300 mA, Buck-Boost DC/DC Converter
Switching Voltage Regulators

<< Prev Next >>